Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209070-LTC4261CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4261CGN CAD Model

Description

Product Overview: LTC4261CGN from Linear Technology

The LTC4261CGN is a sophisticated negative voltage hot swap controller with I²C compatible monitoring, designed by Linear Technology to provide a secure and efficient solution for board level power management. This integrated circuit allows a board to be safely inserted and removed from a live backplane, helping to prevent damage to both the electronic components and power supply systems.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, providing versatility for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring optimal protection against overcurrent conditions.
  • Multi-Function Timer: An onboard timer provides control over fault detection and recovery times, improving system reliability.
  • I²C Interface: The LTC4261CGN features an I²C compatible interface that allows for real-time monitoring of voltage, current, and fault status, enabling intelligent system management.
  • Integrated Circuit Breaker: The device includes an electronic circuit breaker function to instantly disconnect the load in the event of an overcurrent condition.
  • Compact Package: Housed in a compact 16-lead SSOP package, the LTC4261CGN saves valuable board space and is suitable for dense circuit designs.

Applications

The LTC4261CGN is ideal for a range of applications where hot swap functionality and negative voltage are required. It is particularly useful in:

  • Telecommunications equipment
  • Data center servers and storage systems
  • Industrial systems
  • Network switches and routers

This product represents Linear Technology's commitment to high-performance power management solutions. With its robust feature set and reliable performance, the LTC4261CGN is an excellent choice for designers looking to enhance system safety and maintainability in their negative voltage applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8482 $70.7856
18+ $7.2597 $130.6746
28+ $7.0333 $196.9324
39+ $6.8069 $265.4691
50+ $6.5792 $328.9600
66+ $5.8988 $389.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention