Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732199-LTC4257CS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8 CAD Model

Description

Linear Technology's LTC4257CS8 Power Over Ethernet Interface Controller

The LTC4257CS8 by Linear Technology is a sophisticated interface controller designed for Power Over Ethernet (PoE) applications. This integrated circuit is housed in a compact 8-lead SOIC package, making it ideal for space-constrained environments. It is specifically engineered to provide a seamless interface between the current-mode power supply and the Ethernet network cable.

One of the key features of the LTC4257CS8 is its compliance with the IEEE 802.3af standard, ensuring interoperability with other PoE devices. It supports a wide input voltage range, accommodating various power supply requirements. The device integrates a signature resistor and class programming functionality, which allows it to communicate with Power Sourcing Equipment (PSE) to negotiate the power level required for the powered device (PD).

The LTC4257CS8 also includes an array of protection features to ensure the safety and reliability of the PoE system. It incorporates under-voltage lockout (UVLO), thermal shutdown, and foldback current limiting. These features prevent damage to the PD in the event of abnormal operating conditions such as over-temperature or over-current scenarios.

Another notable aspect of this IC is the "power good" output signal. This feature provides a real-time indication that the PD is receiving adequate power from the PSE, which is crucial for monitoring and control purposes in complex network systems. Additionally, the LTC4257CS8 is designed with an internal hot swap MOSFET to handle inrush current limiting, further enhancing its robustness and reliability.

Overall, the LTC4257CS8 from Linear Technology is a highly efficient and reliable solution for PoE applications. Its compact size, compliance with industry standards, and comprehensive protection features make it a top choice for designers looking to integrate PoE functionality into their networked devices. Whether for VoIP phones, wireless access points, or security cameras, the LTC4257CS8 provides a secure and efficient power management solution.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.4412 €48.9712
21+ €4.4646 €93.7562
32+ €4.3251 €138.4032
44+ €4.1855 €184.1630
57+ €4.0460 €230.6243
76+ €3.6275 €275.6897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention