EN
  • EN
  • DE

MCP201

Part No MCP201
Manufacturer Microchip Technology
Description LIN Transceiver with Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220994-MCP201
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Medical, Communications & Networking, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MCP201 CAD Model

Description

Microchip Technology's MCP201 - LIN Transceiver with Voltage Regulator

The MCP201 from Microchip Technology is a robust, high-quality LIN (Local Interconnect Network) transceiver that comes with an integrated voltage regulator, designed to meet the rigorous demands of automotive and industrial communication networks. This versatile device facilitates reliable communication in applications where a low-cost, low-speed, and bi-directional communication bus is essential.

With its ability to handle a supply voltage range of 6V to 27V, the MCP201 is remarkably resilient in fluctuating power environments, making it an ideal choice for automotive systems that require consistent performance despite the challenging electrical conditions. The integrated voltage regulator provides a stable 5V or 3.3V output, which can be used to power external microcontrollers or other peripherals in the system, thus reducing component count and simplifying design.

The device boasts a high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, which is critical for applications that are exposed to harsh electrical noise and potential ESD events. This ensures the MCP201's reliability and longevity in environments where these occurrences are common. Furthermore, the transceiver is designed to be compliant with the LIN Bus Specification 2.0, as well as SAE J2602, which are standard protocols for serial communication within vehicles.

Key features of the MCP201 include:

  • Integrated voltage regulator (5V or 3.3V output)
  • Operation from 6V to 27V supply voltage with sleep mode
  • Thermal shutdown and short-circuit protection
  • High immunity to EMI and enhanced ESD protection
  • Wake-up capability via LIN bus or external input
  • Compliant with LIN Bus Specification 2.0 and SAE J2602

The MCP201 is available in multiple package options, including 8-pin PDIP, SOIC, and 3x3 mm DFN packages, offering flexibility for various design layouts. Whether you're developing automotive control units, sensor networks, or any other system requiring a dependable LIN bus interface, the MCP201 provides a compact, efficient, and cost-effective solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,383 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess