EN
  • EN
  • DE

LTC4261IGN-2

Part No LTC4261IGN-2
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers with ADC and I2C Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209073-LTC4261IGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4261IGN-2 CAD Model

Description

LTC4261IGN-2 Negative Voltage Hot Swap Controller

The LTC4261IGN-2 is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This compact and efficient controller allows electronic circuit boards to be hot-swapped in systems operating at negative voltages without causing glitches or disruptions to the running system. It is particularly well-suited for telecom and datacom applications where system maintenance and upgrade without power-down is essential for continuous operation.

The device operates over a wide voltage range and is designed to control an external N-channel MOSFET to gently power up capacitive loads, thus preventing sparks, connector damage, and system glitches. It features an adjustable current limit, which provides protection against overcurrent conditions. The LTC4261IGN-2 incorporates a multi-function timer that serves as a circuit breaker to help protect both the load and the power source from prolonged faults.

One of the key features of the LTC4261IGN-2 is its ability to provide a controlled power-up sequence. This is achieved through an adjustable supply ramp, which ensures that the inrush current is managed effectively. Additionally, the product includes a power good output, which signals when the output voltage is within the acceptable range, thus enabling the connection of the load to the power source at the appropriate time.

The LTC4261IGN-2 also has an under-voltage lockout feature that prevents the controller from turning on the MOSFET when the input supply voltage is too low, ensuring safe operation under all conditions. Furthermore, the device is equipped with an overvoltage protection circuit that protects against transients and accidental overvoltage conditions.

Designed for versatility, the LTC4261IGN-2 is available in a 16-pin SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for managing power distribution in complex systems where reliability and uptime are critical.

Overall, the LTC4261IGN-2 from Linear Technology is a powerful solution for negative voltage hot swap applications, providing the necessary protection and control to enable safe and reliable system maintenance and upgrades.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess