Product Overview: LTC4301LIMS8
The LTC4301LIMS8 is a high-performance hot-swappable 2-wire bus buffer from Linear Technology that provides a seamless interface for systems requiring hot-swappable capabilities to prevent glitches and faults on the I2C bus. This device is designed to enhance system reliability and robustness in servers, networking, and telecommunications equipment where the insertion of cards and modules into live backplanes is a necessity.
Key Features
- Hot-Swappable Interface: Allows for the safe insertion and removal of modules without turning off the system power or causing disruptive voltage spikes on the bus.
- Capacitance Buffering: Supports high-capacitive buses by isolating the input side from the output side, thus enabling more devices or longer trace lengths on the bus.
- Prevents SDA and SCL Corruption: The LTC4301LIMS8 ensures the data and clock lines (SDA and SCL) are not corrupted during live board insertion or removal.
- Stuck Bus Recovery: An internal circuitry feature that attempts to recover from a stuck bus condition by generating clock pulses on the SCL line, allowing devices that may be holding the bus to release it.
- Level Translation: Operates with supply voltages from 2.5V to 5.5V, allowing for level translation between devices operating at different logic levels.
Applications
- Servers and Storage Systems
- Networking and Telecommunications
- Industrial Control Systems
- Hot-Swappable Rack Systems
Product Specifications
The LTC4301LIMS8 is packaged in an MSOP-8 package and operates over the commercial and industrial temperature ranges. It features a low quiescent current and a 0.3V logic-low voltage level capability to interface with low-voltage devices. The device is designed for robust operation, with built-in ESD protection and the capability to handle bus capacitance up to 3000pF.
Conclusion
Linear Technology's LTC4301LIMS8 is an essential component for any system requiring robust I2C bus buffering with hot-swap capabilities. Its advanced features ensure uninterrupted communication and protection for both the bus and the devices connected to it, making it an ideal choice for a wide range of high-availability applications.