Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209133-LTC4411ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4411ES5 CAD Model

Description

Linear Technology LTC4411ES5 Low Loss PowerPath Controller

The LTC4411ES5 is a high-performance PowerPath controller designed by Linear Technology, now part of Analog Devices, to ensure seamless transition between multiple power sources. This compact, solid-state device is engineered to provide a low loss switch between power sources such as a battery and a wall adapter, making it an ideal choice for portable electronic devices where uninterrupted power is crucial.

Enclosed in a small SOT-23 package, the LTC4411ES5 is capable of handling up to 2.6A of continuous current, with a typical RDS(ON) of merely 140mΩ. This low on-resistance ensures minimal voltage drop and power loss, allowing for efficient power management within the system. The device operates over a wide voltage range from 2.5V to 5.5V, making it versatile for various applications.

One of the key features of the LTC4411ES5 is its automatic switching capability. It can seamlessly select the higher of the two available power supplies without causing any interruption to the load. This automatic, prioritized switching contributes to the reliability and longevity of the end application by preventing deep discharge of batteries and enabling uninterrupted operation when external power is applied or removed.

The LTC4411ES5 also boasts a fast turn-on time of less than 1µs, ensuring that power is quickly restored to the system in the event of a power source transition. Additionally, the device includes under-voltage lockout, which prevents the switch from turning on when the input voltage is too low, protecting the load and the battery from potential damage.

Designed with simplicity in mind, the LTC4411ES5 requires minimal external components, which can help reduce the overall design footprint and bill of materials cost. Its robustness is further enhanced with built-in thermal protection, which safeguards the device from overheating during high current operation.

In conclusion, the LTC4411ES5 from Linear Technology is an efficient and reliable solution for managing power paths in portable devices, offering low power loss, automatic switching, and protection features in a compact package. Its performance and ease of use make it an excellent choice for designers looking to enhance the power management capabilities of their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3091 $51.7092
25+ $4.0364 $100.9100
39+ $3.9000 $152.1000
56+ $3.6273 $203.1288
72+ $3.4910 $251.3520
90+ $3.3546 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,500 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention