EN
  • EN
  • DE

LTC4412CS8

Part No LTC4412CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LTC4412CS8 Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072563-LTC4412CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4412CS8 CAD Model

Description

LTC4412CS8 Low Voltage Ideal Diode Controller by Linear Technology

The LTC4412CS8 is a sophisticated electronic component designed by Linear Technology, a company renowned for their high-performance analog integrated circuits. This small but powerful device serves as a low voltage ideal diode controller, which is an essential part of power management in modern electronic systems. The LTC4412CS8 is housed in a compact 8-lead SOIC package, ensuring that it occupies minimal real estate on a printed circuit board.

One of the key features of the LTC4412CS8 is its ability to control an external P-channel MOSFET to function as a low-loss diode. This feature is particularly useful in applications where power efficiency is critical, as it allows for the near-elimination of the voltage drop associated with traditional diode solutions. The device operates seamlessly over a wide supply voltage range of 2.5V to 28V, making it versatile enough to fit into a broad spectrum of applications, from portable devices to automotive systems.

The LTC4412CS8 boasts a low quiescent current of just 11μA, which drops to 0.5μA in shutdown mode. This low power consumption is a significant advantage for battery-powered applications, where every microampere of current savings translates into extended battery life. Additionally, the device offers a fast turn-off threshold of just 1.2%, ensuring that the MOSFET is quickly disabled when necessary to protect the system from unwanted reverse currents.

Another notable feature of the LTC4412CS8 is its built-in overcurrent protection. This safety mechanism helps to prevent damage to the MOSFET and the system it protects by limiting the forward current during overload conditions. The device also includes a status flag output that provides a real-time indication of whether the external MOSFET is conducting, which can be useful for system diagnostics and monitoring purposes.

Overall, the LTC4412CS8 is a highly reliable and efficient solution for power path control in multi-battery or multi-power input systems. Its ability to minimize power losses, protect against overcurrent conditions, and provide diagnostic feedback makes it an excellent choice for engineers looking to enhance the performance and safety of their power management designs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
AVX Corporation
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Mini-Circuits
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess