Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 6.5 V
Logic Voltage - VIL, VIH 3V, 6.5V
Current - Peak Output (Source, Sink) 3.2A, 4.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 1063737-LTC4449EDCB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4449EDCB#TRPBF CAD Model

Description

Linear Technology LTC4449EDCB#TRPBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4449EDCB#TRPBF is a high-performance, high-speed synchronous N-Channel MOSFET driver designed by Linear Technology, a brand within Analog Devices. This component is specifically engineered to drive upper and lower power N-Channel MOSFETs in a synchronous rectified converter topology. With its powerful features, the LTC4449EDCB#TRPBF offers a robust solution for power management and conversion applications across a variety of industries.

This MOSFET driver operates over a wide supply voltage range of 4.5V to 13.2V, making it flexible for use in various systems. It delivers high peak output currents of up to 2A, ensuring efficient charging and discharging of the gate capacitances of large power MOSFETs, thus reducing switching times and improving the overall performance of the power stage.

One of the key features of the LTC4449EDCB#TRPBF is its strong gate drive voltage of -5V for the lower MOSFET to ensure that it remains fully enhanced during on-time and quickly turned off when required. This is particularly useful in applications where the MOSFET needs to be rapidly switched to minimize power losses and improve efficiency.

The driver also includes an adaptive shoot-through protection feature to prevent cross-conduction and potential damage to the MOSFETs. This is achieved by monitoring the gate voltages and ensuring that one MOSFET is fully turned off before the other is turned on. Additionally, the LTC4449EDCB#TRPBF provides a powerful 1Ω pull-down on the top gate driver, which assists in the prevention of the power MOSFET from entering the linear mode during Miller-induced turn-on.

Designed for easy implementation, the LTC4449EDCB#TRPBF comes in a compact, thermally efficient 6-pin DFN package. It is suitable for a wide range of applications, including synchronous buck converters, active clamp forward converters, and full-bridge power stages. Its robust design and comprehensive protection features make it an ideal choice for high-performance power systems that require reliable and efficient switching.

Overall, the LTC4449EDCB#TRPBF by Linear Technology is a versatile and powerful solution for driving N-Channel MOSFETs in advanced power conversion systems, ensuring high efficiency and reliability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0959 $50.9590
24+ $4.1812 $100.3488
38+ $4.0506 $153.9228
52+ $3.9199 $203.8348
66+ $3.7893 $250.0938
89+ $3.3973 $302.3597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,944 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention