EN
  • EN
  • DE

LTC485

Part No LTC485
Manufacturer Linear Technology
Description Low Power RS485 Interface Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209151-LTC485
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC485 CAD Model

Description

The LTC485 is a low power differential bus/line transceiver designed by Linear Technology for multipoint data transmission standard RS485 applications. This device is particularly suitable for long-distance and noisy environments where reliable data communication is a must.

Key Features

  • Low Power Operation: The LTC485 operates with very low power, making it ideal for energy-sensitive applications.
  • Single 5V Supply: It requires a single 5V supply, simplifying the power design of the system.
  • High Impedance Receiver Input: Over 96 kΩ in standby mode, ensuring minimal load on the bus.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against fault conditions.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver allow for control over the bus lines and power consumption.

Applications

The LTC485 is well-suited for a variety of applications that require robust and reliable communication, such as:

  • Networked Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Remote Sensors
  • Instrumentation Networks

Performance Characteristics

This transceiver is capable of operating at data rates up to 2.5Mbps, making it a versatile choice for both slow and fast communication protocols. Additionally, the LTC485 features a low quiescent current, which can be further reduced when the driver and receiver are disabled, thus extending the life of battery-powered systems.

Package Availability

The LTC485 is available in a variety of packages, including SO-8 and PDIP-8, providing flexibility for different types of printed circuit board designs.

Conclusion

Overall, the LTC485 from Linear Technology represents a reliable and efficient solution for designers looking to implement RS485 communication in their systems. Its low power consumption, combined with robust performance and protection features, ensures that it can meet the stringent requirements of industrial communication applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess