EN
  • EN
  • DE

LTC487CS

Part No LTC487CS
Manufacturer Linear Technology
Description Quad Low Power RS485 Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209158-LTC487CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC487CS CAD Model

Description

The LTC487CS from Linear Technology is a versatile and robust RS485 interface transceiver designed to facilitate communication in electrically noisy environments. This device is part of the LTC487 family, which is known for its low power consumption and reliable performance under challenging conditions.

Key Features

  • Low Power Operation: The LTC487CS operates with a very low supply current, making it an ideal choice for power-sensitive applications.
  • Single 5V Supply: It functions efficiently on a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Differential Driver and Receiver: The device includes a differential driver and receiver, which enables it to handle balanced data transmission lines, improving signal integrity and noise immunity.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC487CS is suitable for high-speed data communication requirements.
  • Thermal Shutdown Protection: It incorporates thermal shutdown protection to prevent damage from over-temperature conditions.
  • Driver and Receiver Enable: Both the driver and receiver can be independently enabled or disabled, allowing for greater control over the transceiver's operation.

Applications

The LTC487CS is widely used in industrial and telecommunication applications due to its reliability and efficiency. It is particularly well-suited for:

  • Networked industrial control systems
  • Factory automation
  • Fieldbus communications
  • Building automation and HVAC control

Package and Quality

Linear Technology's LTC487CS comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The device is built to meet high-quality standards, ensuring performance and durability in a variety of operating conditions.

Conclusion

In summary, the LTC487CS from Linear Technology is a high-quality, low power RS485 interface transceiver that delivers reliable performance for data communication in industrial and telecommunication systems. Its robust feature set and compact design make it a smart choice for engineers looking to implement efficient and durable communication interfaces.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess