Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209162-LTC488CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC488CS CAD Model

Description

Product Overview: LTC488CS from Linear Technology

The LTC488CS is a versatile and robust line driver from Linear Technology, designed to facilitate reliable data communication in industrial and commercial applications. This integrated circuit is specifically engineered to operate in differential bus applications and is a critical component in ensuring the integrity and efficiency of digital communication systems.

Key Features

  • Half-Duplex Interface: The LTC488CS supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires, one direction at a time.
  • RS485/RS422 Standards: It adheres to the RS485 and RS422 standards for serial data communication, making it suitable for networked or remote connections where noise immunity and long-distance data transmission are required.
  • High-Speed Operation: The device is capable of high-speed operation, providing reliable data transfer rates that are essential for modern industrial protocols.
  • Multiple Driver and Receiver Modes: It features three-state outputs with independent driver and receiver modes, enhancing the flexibility and control of the communication system.
  • Thermal Protection: The LTC488CS includes built-in thermal shutdown protection to prevent damage from overheating, ensuring a longer operational lifespan.
  • Low Power Shutdown Mode: A low power shutdown mode significantly reduces power consumption when the device is not in active use, contributing to energy-efficient system design.

Applications

The LTC488CS is suitable for a wide range of applications that require robust and reliable data communication. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Data collection devices

Technical Specifications

The LTC488CS operates over a supply voltage range of 4.75V to 5.25V, making it compatible with standard logic levels and power supplies. Its operating temperature range is from 0°C to 70°C, which accommodates most commercial and industrial environments.

In conclusion, the LTC488CS from Linear Technology is a high-performance line driver that offers reliability, efficiency, and versatility for a multitude of data communication needs. Its adherence to industry standards and robust feature set make it a go-to solution for professionals looking to implement or maintain half-duplex RS485/RS422 communication systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.7382 $70.4292
14+ $9.6309 $134.8326
21+ $9.3307 $195.9447
29+ $9.0293 $261.8497
38+ $8.7279 $331.6602
50+ $7.8250 $391.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention