The LTC489CS from Linear Technology is a robust and reliable RS485/RS422 transceiver designed to facilitate communication in industrial, networking, and telecommunication systems. This transceiver is a part of Linear Technology's extensive line of interface products, known for their high performance and reliability.
Key Features
- Interface Type: The LTC489CS is designed for RS485 and RS422 applications, providing a differential interface for high-speed, bidirectional communication.
- Data Rate: It supports data rates up to 2.5Mbps, making it suitable for a wide range of high-speed data transmission applications.
- Power Supply: The device operates from a single 5V supply, ensuring compatibility with standard logic levels and ease of integration into existing systems.
- Driver and Receiver Outputs: The transceiver includes a driver with three-state outputs and a receiver with fail-safe features to ensure a logic high output if the inputs are open or shorted.
- Thermal Shutdown Protection: The LTC489CS is equipped with thermal shutdown protection to prevent damage from overheating.
- Pin Compatibility: It offers pin compatibility with the SN75176 and ADM488, allowing for easy upgrades or replacements in existing designs.
Applications
The LTC489CS is ideal for a variety of applications that require reliable data transmission over long distances or in noisy environments. Some common applications include:
- Industrial control systems
- Networked security systems
- Building automation
- Telecommunications equipment
- Factory automation
Reliability and Performance
Linear Technology's LTC489CS transceiver is designed with the high standards of reliability and performance that the industry has come to expect from the brand. Its robust construction and advanced features ensure that it can handle the rigorous demands of high-speed data communication in industrial and commercial environments.
Ordering Information
To order the LTC489CS or to find more information about pricing and availability, please visit Linear Technology's official website or contact an authorized distributor. Ensure that you are getting genuine products by purchasing from reputable sources.