The LTC5508ESC6 is a high-performance RF power detector from Linear Technology, designed for precision RF applications. This device is capable of detecting RF signals over a wide frequency range from 300MHz to 7GHz, making it suitable for a variety of wireless applications including cellular phones, wireless LANs, and other RF communication systems.
Key Features
- Frequency Range: 300MHz to 7GHz, enabling use in a wide array of RF systems.
- Dynamic Range: Offers a large dynamic range of 40dB, providing accurate detection over a wide range of input power levels.
- Temperature Range: Operates over a temperature range of -40°C to 85°C, ensuring reliability in varying environmental conditions.
- Package: Comes in a compact, 6-lead SC70 package, which is ideal for space-constrained applications.
- Supply Voltage: Has a supply voltage range of 2.7V to 6V, accommodating various system designs.
- Low Power Consumption: Features a low shutdown current of less than 1µA, which is beneficial for battery-powered devices.
Applications
The LTC5508ESC6 is versatile and can be used in a variety of applications, including:
- Cellular phones and base stations
- Wireless LANs (WLAN)
- Wireless data communications systems
- RF transceiver signal strength indication (RSSI)
- Portable battery-powered equipment
Performance and Ease of Use
This RF power detector is designed to offer both high performance and ease of use. It requires minimal external components, which simplifies the design and integration process for engineers. The LTC5508ESC6 provides a linear output voltage proportional to the input power in dBm, allowing for straightforward interfacing with ADCs or microcontrollers for signal strength monitoring or control.
Quality and Reliability
As with all Linear Technology products, the LTC5508ESC6 is manufactured to high standards, ensuring both quality and reliability for critical applications where consistent performance is a necessity.