EN
  • EN
  • DE
  • IT

LTC6101BCS5

Part No LTC6101BCS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209201-LTC6101BCS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101BCS5 CAD Model

Description

The LTC6101BCS5 is a high side current sense amplifier designed by Linear Technology, now part of Analog Devices, to offer a precise and reliable solution for current measurement applications. This device is well-suited for a wide range of applications, from automotive to industrial and portable systems, where accurate current monitoring is crucial.

Key Features

  • High Voltage Operation: The LTC6101BCS5 is capable of operating on high side voltages from 4V to 60V, making it versatile for various applications that require measurement of battery currents or monitoring of supply rails.
  • Low Offset Voltage: It has a low input offset voltage, which allows for accurate current measurement without significant error introduced by the amplifier itself.
  • Wide Input Bias Range: The amplifier supports a wide input bias range, ensuring that it can handle a broad range of input currents.
  • High Accuracy: The device provides high accuracy with a typical gain error of only 1%, which is critical for systems requiring precise current control and monitoring.
  • Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.

Applications

The LTC6101BCS5 is ideal for various applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Portable devices
  • Industrial control systems

Package and Reliability

The device is offered in a compact SOT-23 package, which is perfect for space-constrained applications. Linear Technology ensures high reliability and performance of the LTC6101BCS5, which is backed by their rigorous testing and quality control processes.

Conclusion

Overall, the LTC6101BCS5 from Linear Technology provides designers with a robust, accurate, and easy-to-use solution for high side current sensing. With its high voltage operation, low offset, and high accuracy, it stands out as an excellent choice for a variety of critical applications where current monitoring is key.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess