EN
  • EN
  • DE

LTC6244CDD

Part No LTC6244CDD
Manufacturer Linear Technology
Description Dual 50MHz, Low Noise, Rail-to-Rail, CMOS Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209239-LTC6244CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6244CDD CAD Model

Description

Linear Technology LTC6244CDD High Speed, Low Noise, Low Power Op Amp

The LTC6244CDD from Linear Technology is an exemplary operational amplifier that offers a unique combination of high-speed performance, low noise, and low power consumption. This dual operational amplifier is part of Linear Technology's family of high-speed, unity-gain stable amplifiers that are designed to address a wide range of applications, including telecommunications, imaging systems, and medical equipment.

With its fast settling time and low distortion, the LTC6244CDD is an ideal choice for high-performance data acquisition systems and analog-to-digital converters (ADCs). The device features a 50MHz gain bandwidth product and a 1,000V/µs slew rate, which ensures that signals are amplified quickly and accurately without significant delay.

The low noise characteristic of the LTC6244CDD, with a 1.9nV/√Hz input-referred noise density, makes it suitable for sensitive applications such as audio processing and transducer amplifiers. This low noise level, combined with a low offset voltage of 0.8mV, ensures that the output signal remains clean and precise, providing high fidelity signal amplification.

Another significant advantage of the LTC6244CDD is its low power consumption. With a supply current of just 3.3mA per amplifier, this op-amp is an excellent choice for battery-powered devices and portable applications where power efficiency is critical. The device operates over a wide supply voltage range of 2.8V to 11V, allowing for flexibility in various circuit designs.

The LTC6244CDD comes in a compact 3mm x 3mm DFN package, which is ideal for space-constrained applications. Additionally, the operational amplifier is fully specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Overall, the LTC6244CDD from Linear Technology stands out as a high-performance operational amplifier that combines speed, precision, and power efficiency. Its versatile features make it a go-to component for engineers looking to enhance their signal processing capabilities in a broad range of electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,841 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess