Linear Technology LTC6244IMS8 High-Speed Operational Amplifier
The LTC6244IMS8 is a high-speed, low-noise, low-power dual operational amplifier from Linear Technology, now part of Analog Devices, designed to meet the requirements of a wide range of signal processing applications. This operational amplifier features a unique combination of speed, precision, and low power consumption, making it an excellent choice for high-performance filter circuits, ADC buffer amplifiers, and fast amplifiers in data acquisition systems.
One of the standout characteristics of the LTC6244IMS8 is its high slew rate and wide bandwidth. With a slew rate of 18V/µs and a gain-bandwidth product of 50MHz, it can handle fast-changing signals with ease, providing the accuracy and response needed for critical applications. Additionally, the op-amp operates on a supply voltage range from 2.8V to 11V, allowing for flexibility in various circuit designs and compatibility with both single and dual supply operations.
The LTC6244IMS8 also boasts a low input offset voltage and low noise density, which are essential for precision instrumentation and sensitive measurement equipment. The low input bias current minimizes errors in high-impedance applications, and the rail-to-rail output stage ensures maximum dynamic range, particularly beneficial in low-voltage operations.
This operational amplifier comes in an MS8 package, which is a small, surface-mount, 8-lead package that saves valuable board space while still providing excellent thermal performance. Its operating temperature range of -40°C to 125°C ensures reliability across a wide range of environmental conditions.
Key features of the LTC6244IMS8 include:
- High slew rate: 18V/µs
- Gain-bandwidth product: 50MHz
- Low input offset voltage
- Low noise: 1.8nV/√Hz
- Low supply current: 3.3mA per amplifier
- Supply voltage range: 2.8V to 11V
- Rail-to-rail output
- MS8 package for space-saving applications
Whether for high-speed signal conditioning, fast A/D conversion, or any application requiring a combination of speed, precision, and low power, the LTC6244IMS8 is an excellent choice that offers top-notch performance in a compact and efficient design.