EN
  • EN
  • DE

LIS332ARTR

Part No LIS332ARTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 600
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number LIS332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-11073-1,497-11073-2,LIS332ARTR-ND,497-11073-6
Standard Package 4,000
Win Source Part Number 1147464-LIS332ARTR
Ultra Librarian 3D Model Ultra Librarian LIS332ARTR CAD Model

Description

The LIS332ARTR is a high-performance, three-axis linear accelerometer manufactured by STMicroelectronics. This compact sensor is designed for advanced motion sensing applications and is well-suited for both consumer and industrial markets. The LIS332ARTR is part of STMicroelectronics' extensive range of MEMS (Micro-Electro-Mechanical Systems) devices, which are renowned for their reliability and precision.

Featuring a wide operational range, the LIS332ARTR can measure acceleration up to ±24g, making it ideal for applications that experience high levels of motion or vibration. This range of measurement ensures that the device can be employed in a variety of demanding scenarios, from gaming and virtual reality interfaces to impact recognition and vibration monitoring in machinery.

One of the key benefits of the LIS332ARTR is its small form factor. Packaged in a compact LGA-16 (Land Grid Array) package, it occupies minimal space on a circuit board, which is crucial for portable and space-constrained applications. Despite its size, it does not compromise on performance, offering high sensitivity and low noise levels.

The LIS332ARTR also features several smart functionalities, such as programmable thresholds for wake-up/free-fall events, which can help in power-saving strategies by allowing the device to enter a low-power mode when no motion is detected. Its high-resolution output, coupled with an I2C/SPI digital interface, ensures easy integration with most microcontrollers and allows for straightforward communication with other components in a system.

Temperature stability is another strong point of this accelerometer. It operates over a wide temperature range, ensuring consistent performance even under varying environmental conditions. This makes the LIS332ARTR a versatile choice for outdoor applications, as well as those exposed to fluctuating temperatures.

STMicroelectronics has also placed a strong emphasis on robustness and durability, with the LIS332ARTR featuring built-in self-test capability that allows it to verify its own operational status. This is particularly useful for safety-critical applications where continuous performance monitoring is essential.

In conclusion, the LIS332ARTR from STMicroelectronics is a high-grade accelerometer that offers robustness, precision, and versatility for a wide range of applications. Its integration-friendly design, coupled with advanced features, makes it an excellent choice for designers seeking to enhance their motion-sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess