EN
  • EN
  • DE

LIS3DHHTR

Part No LIS3DHHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2.5G SPI 16CCLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2.5g
Sensitivity (LSB/g) 13157 (±2.5g)
Bandwidth 235Hz ~ 440Hz
Output Type SPI
Supply Voltage (V) 1.71V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LGA
Supplier Device Package 16-CCLGA (5x5)
Part Number Series LIS3
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810302-LIS3DHHTR
Ultra Librarian 3D Model Ultra Librarian LIS3DHHTR CAD Model

Description

Introducing the LIS3DHHTR Accelerometer by STMicroelectronics

The LIS3DHHTR is a state-of-the-art three-axis linear accelerometer belonging to the high performance, ultra-low-power product line from STMicroelectronics. Engineered with precision in mind, this MEMS (Micro-Electro-Mechanical Systems) sensor offers unparalleled stability with a 16-bit digital output, ensuring accurate and reliable data for demanding applications.

Designed for a wide range of uses, from industrial to consumer applications, the LIS3DHHTR is particularly well-suited for vibration monitoring and inertial measurement units within complex systems. Its high resolution and low noise levels make it an ideal choice for applications that require a high degree of precision, such as structural health monitoring, navigation systems, and robotics.

Key Features:

  • High Measurement Range: The device supports ±2.5g dynamic range, providing ample coverage for most practical applications.
  • Advanced Noise Performance: With an outstanding noise level of just 45 µg/√Hz, the LIS3DHHTR ensures the capture of even the most subtle movements.
  • Stability: The sensor boasts excellent stability over time and temperature, which is crucial for applications that require consistent performance over long periods.
  • Low Power Consumption: The device operates with a supply voltage range from 1.71V to 3.6V, making it an energy-efficient choice for battery-powered systems.
  • Data Synchronization: It includes a data-ready signal that can be used for external data synchronization, which is vital for systems that integrate multiple sensors.

The LIS3DHHTR is housed in a small LGA-12 package (2.5x3x0.83 mm), which allows for integration into space-constrained designs without sacrificing performance. Furthermore, it is designed to operate over a wide temperature range, ensuring reliability in various environments.

STMicroelectronics has equipped the LIS3DHHTR with robust self-test capabilities that ensure easy integration and maintenance. The accelerometer is also compliant with RoHS and Green Product standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you're developing the next generation of smart devices or enhancing industrial equipment, the LIS3DHHTR offers the precision, reliability, and efficiency needed to elevate your projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4326 $58.2978
7+ $15.9447 $111.6129
10+ $15.4464 $154.4640
14+ $14.9482 $209.2748
18+ $14.4499 $260.0982
24+ $12.9551 $310.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess