EN
  • EN
  • DE
  • IT

LIS3LV02DQ

Part No LIS3LV02DQ
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-6G I2C/SPI 28QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) ~ 340 (±6g)
Bandwidth 10Hz ~ 640Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-QFN Exposed Pad
Supplier Device Package 28-QFPN (7x7)
Base Product Number LIS3
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613803-LIS3LV02DQ
Ultra Librarian 3D Model Ultra Librarian LIS3LV02DQ CAD Model

Description

STMicroelectronics LIS3LV02DQ 3-Axis Digital Accelerometer

The LIS3LV02DQ is a high-performance 3-axis digital accelerometer produced by STMicroelectronics, designed to offer both precision and versatility for a wide range of applications. This compact sensor provides accurate acceleration detection through its MEMS (Micro-Electro-Mechanical Systems) technology, ensuring reliable data for motion tracking, free-fall detection, and vibration monitoring tasks.

Key Features:

  • Wide Range of Measurement: The device can measure accelerations with outputs that can be set to ±2g/±6g dynamically, catering to various application needs.
  • High Resolution: The LIS3LV02DQ offers 16-bit data output, enabling fine detection of movement variations and providing detailed acceleration data.
  • Low Power Consumption: Designed for power-sensitive applications, the accelerometer operates efficiently with a low operational current, making it ideal for battery-powered devices.
  • SPI/I2C Digital Interface: The inclusion of both SPI and I2C interfaces allows for easy integration with a variety of microcontrollers and systems, offering flexibility in system design.
  • Embedded Features: It comes with several embedded functionalities such as self-test capability, click and double-click recognition, and a high-pass filter.
  • Robust and Reliable: The sensor is built to withstand mechanical stress and is encapsulated in a durable plastic land grid array (LGA) package.

Applications:

The LIS3LV02DQ's robustness and precision make it suitable for a diverse array of applications. It is commonly used in:

  • Mobile devices for screen orientation and step detection
  • Gaming systems for motion control input
  • Antitheft systems and free-fall detection for data protection
  • Industrial applications for vibration monitoring and machine control
  • Navigation systems for movement analysis and dead reckoning

STMicroelectronics' LIS3LV02DQ is an adaptable and reliable choice for designers looking to incorporate motion sensing into their projects. With its advanced features and low power consumption, this accelerometer is an excellent choice for enhancing the interactivity and functionality of a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $4.2044
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $66.5263
STMicroelectronics
MEMS DIGITAL OUTPUT MOTION SENSO
Lowest to $5.2790
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.5091
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $11.0831
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.8782
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3106
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $12.8470
Memsic Inc.
3-AXIS ACCELEROMETER
Lowest to $1.6623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9499 $68.8497
6+ $18.8308 $112.9848
10+ $18.2423 $182.4230
13+ $17.6539 $229.5007
17+ $17.0653 $290.1101
22+ $15.3000 $336.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,211 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess