EN
  • EN
  • DE

PXLS82322AESR2

Part No PXLS82322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS82322
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346407-PXLS82322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS82322AESR2 CAD Model

Description

The PXLS82322AESR2 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced MCU is designed to cater to the needs of automotive and industrial markets, offering a perfect blend of performance, security, and power efficiency.

Key Features

  • Advanced Core: At the heart of PXLS82322AESR2 lies a robust ARM Cortex-M core, optimized for high-speed processing and low-power operation, ensuring reliable performance for critical applications.
  • Memory Capabilities: The MCU is equipped with ample Flash memory and RAM, facilitating complex computations and data storage without the need for external memory components.
  • Connectivity: With a range of communication interfaces including CAN, LIN, and Ethernet, the PXLS82322AESR2 provides versatile options for networking and data exchange.
  • Robust Security: Security is paramount in today's connected world, and the PXLS82322AESR2 incorporates advanced security features to safeguard against unauthorized access and ensure data integrity.
  • Power Management: The device features sophisticated power management techniques to reduce energy consumption during idle periods, contributing to a greener and more cost-effective operation.
  • Analog Interfaces: Integrated analog peripherals such as ADCs and DACs allow for precise monitoring and control of analog signals, making this MCU ideal for sensor-based systems.

Applications

The PXLS82322AESR2 is well-suited for a wide range of applications, particularly in the automotive industry where reliability and performance are non-negotiable. It can be used in engine control units, advanced driver-assistance systems (ADAS), and in-vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial control systems, smart grid infrastructure, and IoT devices.

Quality and Reliability

NXP's commitment to quality ensures that the PXLS82322AESR2 meets the highest standards of reliability and longevity. This MCU is designed to withstand harsh environments and is compliant with industry-specific certifications, making it a trustworthy component for any mission-critical system.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess