EN
  • EN
  • DE

PMMA1254KEGR2

Part No PMMA1254KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 5G Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346539-PMMA1254KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1254KEGR2 CAD Model

Description

The PMMA1254KEGR2 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced MCU is designed to meet the rigorous demands of the automotive and industrial markets, offering a perfect blend of power efficiency, performance, and reliability.

Key Features

  • Advanced Architecture: At the heart of the PMMA1254KEGR2 lies a powerful ARM Cortex-M core, capable of delivering exceptional processing capabilities while maintaining energy efficiency. This makes it ideal for applications requiring complex computations and low power consumption.
  • Robust Memory: Equipped with ample flash memory and RAM, this MCU ensures smooth operation and provides sufficient space for complex software stacks or applications. The memory architecture is optimized for fast access and high reliability under various operating conditions.
  • Enhanced Connectivity: The PMMA1254KEGR2 features a comprehensive set of communication interfaces, including CAN, LIN, and Ethernet, facilitating easy integration into connected systems and supporting a wide range of communication protocols.
  • Security Features: Security is a paramount concern in today's connected world, and the PMMA1254KEGR2 addresses this with its advanced security measures. It includes hardware-based security features that protect against a wide array of threats, ensuring data integrity and secure operations.
  • Automotive-Grade Design: Designed to meet the stringent requirements of the automotive industry, this MCU operates reliably across a wide temperature range and is resistant to the harsh conditions commonly encountered in automotive applications.

Applications

The PMMA1254KEGR2 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Advanced motor control
  • Internet of Things (IoT) devices

With its advanced features and robust design, the PMMA1254KEGR2 MCU from NXP is an excellent choice for designers looking to develop sophisticated and reliable systems in the automotive and industrial sectors. Its combination of performance, connectivity, and security makes it a standout product in the microcontroller market.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess