EN
  • EN
  • DE

LM244J

Part No LM244J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81578-LM244J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM244J CAD Model

Description

The LM244J is a high-quality integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: Quadruple operational amplifier
  • Power Supply: Single power supply or dual supplies in the range of ±2V to ±20V
  • Input: True differential inputs
  • Power Consumption: Low
  • Operating Temperature Range: From 0°C to 70°C
  • Input Offset Voltage: Excellent specifications
  • Gain: High
  • Bandwidth: Wide
  • Short-Circuit Protection: Yes
  • Phase Compensation: Allowed with a single external capacitor
  • Package: 14-pin ceramic dual in-line package (CerDIP)

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess