EN
  • EN
  • DE

PMMA9551LT

Part No PMMA9551LT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL PQ38K 8533E / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Base Product Number PMMA9
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346475-PMMA9551LT
Ultra Librarian 3D Model Ultra Librarian PMMA9551LT CAD Model

Description

Product Overview: PMMA9551LT

The PMMA9551LT is a cutting-edge product from NXP Semiconductors, designed to cater to the evolving needs of the electronics industry. This robust component is part of NXP's portfolio of mixed-signal devices, which are renowned for their high performance and reliability.

Key Features

  • Integrated Circuits: The PMMA9551LT is equipped with advanced ICs that deliver exceptional functionality while maintaining energy efficiency. It is ideal for applications requiring precise analog-to-digital or digital-to-analog conversion.
  • High-Speed Connectivity: With support for high-speed interfaces, this product ensures rapid data transfer, making it suitable for applications that demand quick response times and real-time data processing.
  • Durability: Manufactured with robust materials, the PMMA9551LT is built to withstand harsh environments and operate reliably over a wide temperature range, ensuring longevity and stable performance.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing for efficient use of PCB real estate without compromising on functionality.

Applications

The versatility of the PMMA9551LT allows it to be integrated into a wide array of applications. It's particularly well-suited for:

  • Automotive systems, where durability and performance are critical.
  • Industrial control units, which require precise measurements and control.
  • Consumer electronics, offering enhanced user experiences through high-speed data capabilities.
  • Communication infrastructure, where reliability and high-speed data processing are essential.

Technical Specifications

The PMMA9551LT boasts technical specifications that ensure it meets the stringent requirements of modern electronic devices. These include:

  • Operating Voltage Range: Specified in the product datasheet.
  • Temperature Range: Capable of operating in extreme temperature conditions as detailed in the product documentation.
  • Package Type: Available in a package that is suitable for various types of mounting and soldering techniques.
  • Compliance: Meets industry standards for quality and safety.

For detailed technical specifications, refer to the PMMA9551LT datasheet available on the NXP Semiconductors website.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess