EN
  • EN
  • DE

LIS344ALH

Part No LIS344ALH
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 1.8kHz
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LFLGA
Supplier Device Package 16-LGA (4x4)
Base Product Number LIS344
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613797-LIS344ALH
Ultra Librarian 3D Model Ultra Librarian LIS344ALH CAD Model

Description

STMicroelectronics LIS344ALH Three-Axis Linear Accelerometer

The LIS344ALH from STMicroelectronics is a high-performance three-axis linear accelerometer designed for a wide array of applications requiring accurate motion or tilt sensing. This compact, low-power device is particularly suitable for portable electronic devices due to its small form factor and efficient power consumption.

Key Features

  • Wide Measurement Range: The accelerometer can measure accelerations up to ±2g/±6g, making it versatile for various dynamic applications.
  • High Sensitivity: With a sensitivity of 18 mg/digit in the ±2g range, the LIS344ALH provides precise measurements for delicate motion detection.
  • Low Power Consumption: Its optimized power management features ensure extended battery life in portable devices.
  • High Resolution: The device boasts a 16-bit data output, allowing for fine-grained readings of acceleration.
  • Embedded Features: Onboard features include a free-fall detection algorithm and programmable interrupt generators for motion detection and click/double-click recognition, enhancing its functionality in user interfaces.

Applications

The LIS344ALH is ideal for a variety of applications, such as:

  • Mobile phones and PDAs
  • Gaming and virtual reality input devices
  • Antitheft systems and inertial navigation
  • Industrial applications including robotics and vehicle dynamics
  • Sports and health-related devices

Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for applications requiring a durable accelerometer.

Technical Specifications

  • Operating Voltage: 2.16 V to 3.6 V
  • Interface: I2C digital output interface
  • Temperature Range: -40°C to +85°C operational range
  • Package: Available in a small, high-performance lead-free package

Overall, the LIS344ALH from STMicroelectronics stands out for its precision, versatility, and reliability, making it an excellent choice for developers and manufacturers looking to integrate motion sensing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess