EN
  • EN
  • DE

ADXL357BEZ

Part No ADXL357BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 10-40G I2C/SPI 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±10g, ±20g, ±40g
Sensitivity (LSB/g) 51200 (±10g) ~ 12800 (±40g)
Bandwidth 1Hz ~ 1kHz
Output Type I2C, SPI
Voltage - Supply 2.25V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL357
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844870-ADXL357BEZ
Ultra Librarian 3D Model Ultra Librarian ADXL357BEZ CAD Model

Description

Manufactured by Analog Devices Inc., the ADXL357BEZ is a high-precision, triaxial accelerometer designed for a wide range of applications, from industrial to consumer electronics. This MEMS device is capable of measuring acceleration with a full-scale range of ±10.24 g along three axes (X, Y, and Z).

Key Features

  • High Accuracy: The ADXL357BEZ features low noise density and excellent non-linearity, making it ideal for applications where precision is paramount.
  • Temperature Stability: With built-in temperature compensation, the accelerometer delivers reliable performance across a temperature range of -40°C to +125°C.
  • Adjustable Bandwidth: Users can configure the bandwidth of the device to suit their specific application needs, with settings that help manage power consumption and noise trade-offs.
  • Low Power Consumption: Designed for efficiency, the device operates on a low power supply voltage, making it suitable for battery-powered applications.

Applications

The versatility of the ADXL357BEZ allows it to be used in a variety of scenarios, including:

  • Structural Health Monitoring
  • Platform Stabilization
  • Seismic Imaging
  • Inertial Measurement Units (IMUs)
  • Condition Monitoring

Technical Specifications

Parameter Value
Measurement Range ±10.24 g
Resolution High Resolution
Output Data Rate 4 Hz to 1 kHz
Supply Voltage 2.25 V to 3.6 V
Interface SPI
Operating Temperature -40°C to +125°C

For engineers and designers looking for an accelerometer with robust performance and flexibility, the ADXL357BEZ from Analog Devices Inc. offers a compelling solution. Its combination of precision, stability, and low power consumption makes it a versatile choice for a multitude of applications.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.9851 $110.9851
2+ $103.2239 $206.4478
3+ $99.3433 $298.0299
4+ $95.4627 $381.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,464 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess