Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1000 (±2g) ~ 256 (±8g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number LIS331
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 180380-LIS331DLH
Ultra Librarian 3D Model Ultra Librarian LIS331DLH CAD Model

Description

The LIS331DLH is a high-performance, ultra-low-power 3-axis linear accelerometer belonging to the "nano" family, with digital I2C/SPI serial interface standard output. Manufactured by STMicroelectronics, a global semiconductor leader, this device is designed to cater to the needs of advanced motion-sensing applications.

Key Features

  • Wide supply voltage, 2.16 V to 3.6 V, making it suitable for battery-powered devices.
  • Low power consumption: Down to 10 µA in low-power mode for energy-saving operation.
  • Selectable full scales of ±2g/±4g/±8g allow for versatility in application use.
  • High-resolution output: 16-bit data output ensures precise measurement of acceleration.
  • I2C/SPI digital output interface: Two programmable interrupt generators for free-fall and motion detection.
  • High shock survivability: Resistant to up to 10000g, ensuring durability in harsh environments.

Applications

The LIS331DLH is ideal for a wide range of applications including:

  • Mobile devices (e.g., smartphones, tablets)
  • Gaming and virtual reality input devices
  • Impact recognition and logging
  • Vibration monitoring and compensation
  • Free-fall detection
  • Intelligent power-saving for handheld devices

Performance and Quality

STMicroelectronics ensures that the LIS331DLH accelerometer is a reliable and robust sensor that provides high-precision acceleration detection with minimal power consumption. Its compact size and features make it an excellent choice for designers looking to add motion or orientation sensing to their products.

Environmental and Regulatory Compliance

The LIS331DLH is designed with the environment in mind, compliant with RoHS and other regulations. STMicroelectronics is committed to sustainability and ensures that their products meet the latest environmental standards.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 40G DSI/SPI 16SOIC / Accelerometer Z Axis ±40g 16-SOIC
Need more? Email Us
ECAD model for MMA8104EGR2
NXP / Nexperia
PSI5 PROTOCOL 2 AXIS HIGH/HIGH / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS63433AES
NXP / Nexperia
2 AXIS MED/MED XY / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS80322AESR2
NXP / Nexperia
2 AXIS HI/HI XY / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS80333AES
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
ECAD model for 805-0500-01
NXP / Nexperia
2 AXIS MED/MED YZ / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS83722AESR2
NXP / Nexperia
2 AXIS HI/HI XZ / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS80433AESR2
NXP / Nexperia
ACCELEROMETER 120G SPI 16QFN / Accelerometer X Axis ±120g 16-QFN-EP (6x6)
Need more? Email Us
ECAD model for MMA6855ALKGCWR2
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
ECAD model for 805-0050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0215 $50.5375
53+ $1.8935 $100.3555
82+ $1.8296 $150.0272
118+ $1.7016 $200.7888
153+ $1.6377 $250.5681
191+ $1.5737 $300.5767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention