EN
  • EN
  • DE

MMA8104EGR2

Part No MMA8104EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 40G DSI/SPI 16SOIC / Accelerometer Z Axis ±40g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±40g
Sensitivity (LSB/g) 10
Output Type DSI, SPI
Voltage - Supply 6.3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA81
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345931-MMA8104EGR2
Ultra Librarian 3D Model Ultra Librarian MMA8104EGR2 CAD Model

Description

The MMA8104EGR2 is a state-of-the-art accelerometer sensor designed and manufactured by NXP Semiconductors, a trusted leader in the industry. This high-performance device is specifically tailored to meet the demanding requirements of automotive and industrial applications, providing reliable and accurate motion sensing capabilities.

Key Features

  • High Sensitivity: The MMA8104EGR2 offers exceptional sensitivity, enabling the detection of even the slightest movements and vibrations, which is crucial for applications that require precise motion tracking.
  • Wide Measurement Range: This accelerometer can measure acceleration across a broad range, making it suitable for a variety of dynamic environments.
  • Low Power Consumption: Designed for efficiency, the MMA8104EGR2 maintains low power usage, which is essential for battery-powered applications and helps to extend the operational lifespan of the device.
  • Robust Design: Built to withstand harsh conditions, this sensor is robust and can operate reliably in extreme temperatures and environments that are common in automotive and industrial settings.
  • Easy Integration: The MMA8104EGR2 comes in a compact form factor, facilitating easy integration into existing systems without the need for substantial modifications.

Applications

The versatility of the MMA8104EGR2 makes it an ideal choice for a wide array of applications. It's particularly well-suited for:

  • Vehicle dynamic control systems
  • Crash and impact detection in automotive safety systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Navigation and positioning systems

Technical Specifications

The MMA8104EGR2 boasts impressive technical specifications that ensure top-notch performance:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature Range: -40°C to +105°C
  • Output Type: Analog Voltage
  • Sensitivity: Adjustable for application-specific requirements

With its combination of high sensitivity, wide measurement range, and low power consumption, the MMA8104EGR2 from NXP is a premium choice for developers and engineers looking to enhance the motion detection capabilities of their automotive or industrial products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess