EN
  • EN
  • DE

PXLS80433AESR2

Part No PXLS80433AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI XZ / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS80433
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346362-PXLS80433AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80433AESR2 CAD Model

Description

The PXLS80433AESR2 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. It is part of NXP's renowned product line, known for their reliability, performance, and cutting-edge technology. This particular model is well-suited for a wide range of applications, including automotive, industrial control, IoT, and smart home devices.

Key Features

  • Advanced Core: At the heart of the PXLS80433AESR2 is a powerful and efficient ARM Cortex-M core, which delivers exceptional processing capabilities while maintaining low power consumption.
  • Memory: The MCU comes equipped with ample memory, including high-speed flash memory and SRAM, allowing for robust application development and data storage.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, UART, and CAN, this MCU offers versatile connectivity options for various peripherals and networks.
  • Security: Security is a top priority for NXP, and the PXLS80433AESR2 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Analog and Digital Peripherals: A comprehensive set of peripherals, including ADCs, DACs, timers, and PWM controllers, provide the flexibility needed for complex tasks and signal processing.

Applications

The versatility of the PXLS80433AESR2 makes it ideal for a multitude of applications. In the automotive sector, it can be used for engine management systems, sensor fusion, and body control modules. Industrial applications include motor control, process control, and automation systems. For IoT and smart home devices, it serves as a reliable core for smart sensors, gateways, and energy management systems.

Quality and Support

NXP's commitment to quality ensures that the PXLS80433AESR2 is designed to meet the rigorous demands of modern electronics. Additionally, NXP provides extensive technical support and documentation, making the integration of this MCU into your project as seamless as possible.

Whether you're designing a sophisticated automotive system or an innovative IoT device, the PXLS80433AESR2 offers the performance, connectivity, and security features necessary to create a reliable and efficient product.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess