EN
  • EN
  • DE

PD55008

Part No PD55008
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 500MHZ POWERFLAT / RF Mosfet LDMOS 12.5 V 150 mA 500MHz 17dB 8W 10-PowerSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5 V
Current Rating (Amps) 4A
Current - Test 150 mA
Power - Output 8W
Voltage - Rated 40 V
Case / Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD55008
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1325349-PD55008
Ultra Librarian 3D Model Ultra Librarian PD55008 CAD Model

Description

STMicroelectronics PD55008 - RF Power Transistor

The PD55008 is a state-of-the-art RF power transistor from STMicroelectronics, designed to deliver exceptional performance for a wide range of high-frequency applications. This LDMOS transistor is specifically engineered to operate at a frequency range up to 520 MHz, making it an ideal solution for RF power amplification needs in commercial, aerospace, and military sectors.

Key Features

  • High Output Power: The PD55008 boasts a high output power level, which makes it suitable for applications requiring significant power amplification.
  • High Efficiency: With its advanced LDMOS technology, the PD55008 ensures high efficiency, reducing energy consumption and heat dissipation in the system.
  • Wideband Performance: Its ability to perform across a wide frequency range ensures versatility and adaptability to various RF applications.
  • Excellent Thermal Stability: The transistor is designed to maintain performance over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Durable Construction: Built with robust materials, the PD55008 is capable of withstanding harsh conditions, which is critical for aerospace and military applications.

Applications

The PD55008 is commonly used in a variety of applications including, but not limited to:

  • Base station transceivers for mobile radio
  • Industrial, scientific, and medical (ISM) applications
  • Avionics and radar systems
  • RF power generators
  • Professional mobile radio

Technical Specifications

Some of the key technical specifications of the PD55008 include:

  • Frequency Range: up to 520 MHz
  • Power Output: High power levels
  • Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
  • Package: The transistor is housed in a durable package that ensures protection and longevity.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess