EN
  • EN
  • DE

DMN10H220LE

Part No DMN10H220LE
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168110-DMN10H220LE
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN10H220LE CAD Model

Description

DMN10H220LE Product Overview

The DMN10H220LE is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated. This advanced technology MOSFET is a part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors. The DMN10H220LE is particularly suitable for a variety of applications that demand high efficiency and power density.

Key Features

  • Low On-Resistance: The DMN10H220LE features very low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing conduction losses.
  • Dual N-Channel: Its dual N-channel configuration allows for compact circuit designs and can be used in applications requiring complementary or half-bridge circuits.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Enhanced Thermal Performance: The device offers excellent thermal performance due to its power dissipation capabilities, ensuring reliability even under high operating temperatures.
  • RoHS Compliant: Compliance with the RoHS directive makes the DMN10H220LE an environmentally friendly choice, meeting the requirements for hazardous substance restrictions.

Applications

The DMN10H220LE is versatile and can be used in a wide array of applications such as:

  • Power Management
  • Load Switches
  • DC-DC Converters
  • Battery Management Systems
  • Motor Drives

Technical Specifications

Parameter Value Configuration Dual N-Channel R<sub>DS(on) Very Low I<sub>D High Package SOT-23

For detailed information on the DMN10H220LE, including datasheets, technical documentation, and ordering information, please visit the Diodes Incorporated official website.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess