The DDTC143EUA-7-F from Diodes Incorporated is a high-quality, pre-biased (resistor-equipped) transistor that combines a single NPN transistor with a monolithic bias network composed of two resistors; a series base resistor and a base-emitter resistor. This integration facilitates the reduction of component count in dense circuit designs while providing excellent performance characteristics suitable for a wide range of applications.
Key Features:
- Simplification of Circuit Design: Integrating the bias resistor network within the transistor package simplifies circuit design and can lead to a reduction in PCB size and overall component cost.
- Surface-Mount Package: The DDTC143EUA-7-F comes in a compact SOT-323 surface-mount package, making it ideal for applications where space is at a premium.
- Power Dissipation: Capable of handling power dissipation of up to 150mW, the DDTC143EUA-7-F is suitable for a range of low-power applications.
- High Current Gain Bandwidth Product: With a transition frequency typically at 250MHz, this transistor is suitable for amplification of high-frequency signals.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with RoHS standards which restrict the use of certain hazardous substances in electronic equipment.
Applications:
The DDTC143EUA-7-F is designed for use in a variety of applications, including but not limited to:
- Signal processing
- Power management
- DC-DC converters
- Telecommunications
- Computing devices
- Consumer electronics
Product Specifications:
Parameter
Specification
Package
SOT-323
Configuration
Single NPN
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
150mW
Transition Frequency (fT)
250MHz
For detailed information on the DDTC143EUA-7-F, including datasheets, technical documentation, and ordering information, please visit Diodes Incorporated's official website or contact their sales and support team.