EN
  • EN
  • DE

L9822E

Part No L9822E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OCTAL SERIAL SOLENOID DRIVER | IC DRVR SOLENOID OCT 15MULTIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Interface SPI
Load Voltage (V) 4.5V ~ 5.5V
Rds On 550mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package 15-Multiwatt
Family Part Number L9822
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1194703-L9822E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9822E CAD Model

Description

The L9822E from STMicroelectronics is a sophisticated octal serial solenoid driver IC, designed to manage a variety of inductive loads with high efficiency and precision. This integrated circuit is particularly well-suited for automotive applications, but its versatility allows it to be used in a range of industrial systems as well.

Key Features

  • Output Voltage Clamping: Each of the eight outputs of the L9822E is protected by an energy clamp, safeguarding the device against the high-voltage transients that can occur when driving inductive loads.
  • Serial Data Control: The L9822E utilizes a Serial Peripheral Interface (SPI) for control, allowing for the efficient management of the eight low-side driver outputs through serial communication.
  • Output Current Limitation: To prevent damage to the system, the L9822E features built-in output current limitation, ensuring that the device operates within safe parameters.
  • Thermal Shutdown: The thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of the system.
  • Status Feedback: Diagnostic feedback is available through the serial interface, providing real-time information on open-load, short-circuit, and over-temperature conditions.

Applications

The L9822E is particularly adept at handling the demands of automotive environments, where it can be used to drive a variety of solenoids, relays, and other actuators. Its robust design also makes it suitable for an array of industrial applications, where precision and reliability are paramount.

Technical Specifications

  • Supply Voltage Range: 5.5 V to 50 V
  • Output Current: Up to 0.9 A per channel
  • Operating Temperature Range: -40°C to 150°C
  • Packaging: SO-20

Overall, the L9822E is a powerful solution for driving multiple inductive loads with control and safety. Its combination of features ensures that it can meet the stringent requirements of a wide range of applications, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,068 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess