EN
  • EN
  • DE

AP2171AFM-7

Part No AP2171AFM-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1A
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package U-DFN2018-6
Package / Case 6-UFDFN Exposed Pad
Base Product Number AP2171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357359-AP2171AFM-7
Ultra Librarian 3D Model Ultra Librarian AP2171AFM-7 CAD Model

Description

Overview of Product AP2171AFM-7

The AP2171AFM-7 is a high-quality, single-channel current-limited integrated high-side power switch, designed and manufactured by Diodes Incorporated. This device is optimized for Universal Serial Bus (USB) and other hot-swap applications. It is a crucial component for ensuring the protection and controlled distribution of power within electronic systems.

Key Features

  • Current Limiting: The AP2171AFM-7 offers precise current limiting to protect the host device from overcurrent conditions. This feature is particularly important for safeguarding sensitive electronic components.
  • Fast Response Time: With a fast response time, this power switch can quickly react to fault conditions, minimizing the risk of damage to the circuit.
  • Over-Temperature Protection: The built-in over-temperature protection ensures that the device operates within safe temperature ranges, thereby preventing thermal overload.
  • Controlled Rise Time: The AP2171AFM-7 is designed with a controlled output rise time to reduce inrush current, which can be beneficial in preventing system voltage droop when powering up capacitive loads.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, protecting the upstream devices from potential damage.

Applications

The versatility of the AP2171AFM-7 allows it to be used in a wide range of applications, including:

  • USB peripheral power management
  • Hot-swap power control
  • Power distribution switches
  • Battery charger circuits
  • Consumer electronics

Package and Availability

The AP2171AFM-7 comes in a compact SOT-25 package, which is ideal for space-constrained applications. Its small footprint and low on-resistance make it an efficient choice for portable and battery-powered devices. This product is available through Diodes Incorporated and its authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of protection features, fast response time, and compact design, the AP2171AFM-7 is an excellent choice for any application requiring a reliable and efficient power distribution solution.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to €0.1476
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to €2.1676
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to €0.1046
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to €0.3173
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to €2.3101
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess