Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209243-LTC6247CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6247CMS8 CAD Model

Description

LTC6247CMS8 High-Speed, Low-Noise Operational Amplifier

The LTC6247CMS8 is a high-speed, low-noise operational amplifier (op-amp) from Linear Technology, designed to offer exceptional performance for a wide range of applications. This dual-channel op-amp is optimized for high-frequency signal conditioning and data acquisition systems, where maintaining signal integrity is crucial.

With its low input bias current, low offset voltage, and low noise, the LTC6247CMS8 is ideally suited for high-impedance sensor amplification and precise current measurements. The device features a gain bandwidth product of 180MHz and a slew rate of 80V/µs, which enables it to handle rapid signal changes and maintain high fidelity in fast-paced environments.

The LTC6247CMS8 operates from a single 2.8V to 11V supply or dual ±1.4V to ±5.5V supplies, providing versatility in various power supply configurations. This flexibility makes it an excellent choice for both battery-powered and line-powered applications. Additionally, the op-amp's CMOS inputs ensure that power consumption remains low, with a typical quiescent current of just 1mA per amplifier, making it an energy-efficient solution for continuous operation in portable devices.

Enclosed in an MS8 package, the LTC6247CMS8 is designed to save space on the PCB, which is essential for compact electronic designs. Its robust design enables it to perform reliably in harsh environments, with an operating temperature range of -40°C to 125°C. This temperature range, along with its rugged construction, makes the LTC6247CMS8 suitable for industrial, automotive, and aerospace applications, where reliability and performance are non-negotiable.

Whether it's being used in active filters, ADC drivers, DAC buffers, or any other application requiring a high-speed, low-noise operational amplifier, the LTC6247CMS8 delivers precision and stability. Its combination of speed, low noise, and low power consumption makes it a highly effective component for designers looking to optimize their signal processing chains without compromising on performance.

In conclusion, the LTC6247CMS8 from Linear Technology stands out as a top-tier operational amplifier that meets the demands of modern, high-performance electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1806 $72.1806
2+ $59.2251 $118.4502
3+ $57.3743 $172.1229
4+ $55.5235 $222.0940
5+ $53.6727 $268.3635
7+ $48.1204 $336.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention