The LTC660CS8 is a versatile voltage converter designed by Linear Technology, a company known for its high-performance analog integrated circuits. This component is a monolithic, charge pump voltage converter that is capable of inverting, doubling, dividing, or multiplying a positive input voltage. It is housed in an 8-lead SOIC package, making it a compact solution for a wide range of electronic applications.
Key Features:
- Voltage Conversion Options: The LTC660CS8 can invert, double, divide, or multiply the input voltage, providing flexibility for various circuit designs.
- High Efficiency: With its low quiescent current and high-efficiency charge pump, the LTC660CS8 ensures minimal power loss during voltage conversion.
- Wide Input Voltage Range: It operates with an input voltage range from 1.5V to 10V, catering to a broad spectrum of power supply requirements.
- Low Power Operation: The device is optimized for low power operation, which makes it suitable for battery-powered and portable applications.
- Simple Design: A minimal number of external components are required, allowing for a simple and cost-effective design.
- SOIC-8 Package: The small footprint of the 8-lead SOIC package enables the LTC660CS8 to be used in space-constrained applications.
Applications:
- Portable Devices
- Battery-Powered Equipment
- Memory Backup Supplies
- Power Supply Design
- Interface Power Conversion
The LTC660CS8 is an ideal solution for designers looking for a reliable and efficient voltage converter. Its ability to work with low input voltages and its high conversion efficiency make it a perfect choice for modern electronic devices where power efficiency is paramount. With its straightforward application circuit, the LTC660CS8 is easy to implement into any design, reducing time-to-market and overall system cost.
Whether you're developing a new portable gadget or upgrading an existing power supply system, the LTC660CS8 from Linear Technology offers the performance and versatility needed to meet the demands of today's electronics.