Linear Technology LTC6906HS6 Precision Silicon Oscillator
The LTC6906HS6 is a high-performance, low-power silicon oscillator from Linear Technology, designed to provide a precision frequency source in a compact form factor. This oscillator is part of Linear Technology's range of easy-to-use, resistor-set oscillators which are ideal for a wide variety of applications requiring a stable and reliable clock source.
Key Features:
- Frequency Range: The LTC6906HS6 offers a broad frequency range from 1kHz to 20MHz, which can be set accurately with a single external resistor (RSET).
- Frequency Setting: The frequency of the LTC6906HS6 is programmable via an external resistor without the need for any complex programming or high-precision components.
- High Accuracy: This oscillator provides excellent frequency accuracy and stability, ensuring reliable operation for critical applications.
- Low Power Consumption: Designed for battery-powered and portable applications, the LTC6906HS6 features low power consumption, contributing to extended battery life.
- Compact Package: The device comes in a tiny SOT-23 package, making it suitable for space-constrained applications.
- Supply Voltage: It operates from a single 2.7V to 5.5V supply voltage, offering flexibility in various system designs.
- Temperature Range: The LTC6906HS6 is specified for operation over the full industrial temperature range of -40°C to 85°C.
Applications:
The LTC6906HS6 is versatile and can be used in a multitude of applications, including but not limited to:
- Portable and battery-powered electronics
- Wireless communication systems
- Microprocessor and microcontroller clock generation
- Data acquisition systems
- Medical devices
Conclusion:
Overall, the LTC6906HS6 from Linear Technology is a highly reliable and precise silicon oscillator that offers designers a simple and efficient solution for generating a stable clock signal. Its ease of use, coupled with its small size, makes it an excellent choice for a wide array of electronic applications.