EN
  • EN
  • DE

LTC6941CUD-1#PBF

Part No LTC6941CUD-1#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828684-LTC6941CUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6941CUD-1#PBF CAD Model

Description

The LTC6941CUD-1#PBF is a cutting-edge phase-locked loop (PLL) synthesizer from Linear Technology that delivers exceptional performance and versatility for a wide range of frequency generation applications. This high-performance integrated circuit is designed to be a core component in systems requiring low phase noise and high-frequency precision.

Key Features

  • Wide Frequency Range: The LTC6941 is capable of generating frequencies from 1.39GHz to 6.39GHz, making it suitable for a broad spectrum of RF and wireless applications.
  • Low Phase Noise: With its low phase noise characteristics, this PLL synthesizer ensures high signal integrity, which is crucial for applications such as data communications, instrumentation, and radar systems.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) that simplifies design and reduces external component count.
  • Programmable Divider: It features a programmable divider that allows fine-tuning of the output frequency, providing designers with flexibility and precision.
  • Serial Interface: The LTC6941CUD-1#PBF offers a serial interface for programming and control, enabling easy integration into digital systems.
  • Compact Package: Housed in a compact QFN package, the device is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Aerospace Systems
  • Communication Networks
  • Satellite Communications

The LTC6941CUD-1#PBF synthesizer is engineered to provide reliable and stable high-frequency clock generation. Its robust design and advanced features make it a top choice for engineers and designers looking to create high-performance systems. Whether for commercial or industrial applications, the LTC6941CUD-1#PBF from Linear Technology stands out as a superior solution for frequency synthesis challenges.

Product Code: LTC6941CUD-1#PBF

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess