EN
  • EN
  • DE
  • IT

SBR10E45P5

Part No SBR10E45P5
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843712-SBR10E45P5
Ultra Librarian 3D Model Ultra Librarian SBR10E45P5 CAD Model

Description

Introducing the SBR10E45P5 Super Barrier Rectifier from Diodes Incorporated

The SBR10E45P5 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to combine the best features of Schottky and fast recovery diodes, providing superior efficiency and thermal performance. It is an ideal choice for high-frequency and energy-sensitive applications where efficiency is of paramount importance.

Key Features

  • High Surge Capability: With a surge rating that significantly exceeds that of conventional Schottky diodes, the SBR10E45P5 is capable of handling high surge currents without degradation, ensuring reliability and longevity in demanding conditions.
  • Low Forward Voltage Drop (Vf): The device offers a low forward voltage drop, which results in lower power losses and improved efficiency, making it suitable for high-efficiency power supplies and other power conversion applications.
  • High Reverse Voltage: With a reverse voltage of 45V, this component is well-suited for applications requiring a higher voltage rating, providing designers with greater flexibility in their circuit designs.
  • Low Leakage Current: The SBR10E45P5 exhibits low leakage current characteristics, reducing power loss when the diode is in the reverse-biased state and enhancing overall system efficiency.
  • Thermal Stability: The SBR technology ensures that the diode operates effectively over a wide temperature range, maintaining performance and reliability even under thermal stress.

Applications

The SBR10E45P5 is designed for use in a variety of applications, including:

  • AC/DC and DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power factor correction (PFC) circuits
  • Reverse battery protection
  • Automotive applications where high-temperature operation is required

Package and Compliance

This component comes in a PowerDI5060-8 package, which offers a compact footprint while allowing for adequate heat dissipation. It is RoHS compliant, ensuring adherence to environmental standards by avoiding the use of hazardous substances. The SBR10E45P5 by Diodes Incorporated is a testament to the company's commitment to providing high-performance, energy-efficient solutions for the electronics industry.

With its robust design and superior performance characteristics, the SBR10E45P5 is the perfect choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess