EN
  • EN
  • DE

LTC694CN8

Part No LTC694CN8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209314-LTC694CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC694CN8 CAD Model

Description

LTC694CN8 - Power Supply Supervisory Circuit by Linear Technology

The LTC694CN8 is a versatile and reliable power supply supervisory integrated circuit (IC) designed and manufactured by Linear Technology, a brand synonymous with precision and quality in the electronics industry. This IC is engineered to monitor power supplies in microprocessor systems, providing the necessary protection and management to ensure stable and efficient operation.

With its robust feature set, the LTC694CN8 is ideal for applications that require precise power supply monitoring. It is capable of supervising +5V power supplies and offers a precision voltage monitor with a 4.65V threshold, ensuring that your system operates within safe voltage levels. The IC also offers a reset function, which provides an active low reset output that is guaranteed to remain asserted for at least 200ms after the +5V supply has risen above the reset threshold. This reset feature is crucial for allowing enough time for the power supply and processor to stabilize before the system starts its operation.

Furthermore, the LTC694CN8 includes a watchdog timer that can be set by an external capacitor, providing an additional layer of protection. The watchdog timer ensures that the system remains responsive and can recover from a fault condition. If the microprocessor fails to provide a periodic signal to the LTC694CN8, the watchdog timer will trigger a system reset, helping to prevent system hang-ups and malfunctions.

Designed for versatility, the LTC694CN8 comes in an 8-pin DIP package, making it easy to incorporate into a variety of designs without taking up significant board space. It is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the LTC694CN8 from Linear Technology is a high-quality power supply supervisory circuit that offers critical monitoring and protection features. Its precise voltage monitoring, reset capability, and watchdog timer make it an essential component for any microprocessor system that demands reliable and consistent power supply management.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess