Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 180ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 012873-CD4076BE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD4076BE CAD Model

Description

CD4076BE: Precision Quad D-Type Flip-Flop with 3-State Control

The CD4076BE is a precision quad D-type flip-flop featuring a 3-state control. It is designed for high-accuracy logic and storage applications, making it an indispensable part of complex digital systems.

  • Application/Project Uses:
    • Advanced data processing
    • Sequential logic applications
    • Memory interfacing
    • Digital arithmetic operations
    • Analog signal conversion
  • Features and Benefits:
    • Reliable state control features
    • Operates efficiently in a wide voltage environment
    • Built with durable and reliable CMOS technology
    • Optimized for low power requirements
    • Capable of improved bit storage with D-type flip-flop architecture
  • Additional Details:
    • Package Type: DIP
    • Temperature Range: 0°C to +70°C
    • Meets global safety and quality standards

You May Also Be Interested in

ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.1106
ECAD model for MM74HC273MTC
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to $0.1898
ECAD model for SN74AUP1G79DCKT
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to $1.3184
ECAD model for 74LCX16374GX

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4176 $50.1120
295+ $0.3427 $101.0965
455+ $0.3320 $151.0600
625+ $0.3213 $200.8125
810+ $0.3105 $251.5050
1,080+ $0.2784 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention