EN
  • EN
  • DE

LE88131BLC

Part No LE88131BLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 1
Supply Voltage (V) 3V, 5V
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-eLQFP
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806226-LE88131BLC
Ultra Librarian 3D Model Ultra Librarian LE88131BLC CAD Model

Description

Microchip Technology's LE88131BLC - A Comprehensive Solution for Telecommunication Applications

The LE88131BLC from Microchip Technology is a highly integrated and feature-rich product designed to cater to the demanding needs of the telecommunication sector. This innovative component is part of Microchip's extensive portfolio of telecommunication ICs and offers a perfect blend of performance, reliability, and versatility.

Key Features:

  • High Integration: The LE88131BLC is designed to minimize external component count, which simplifies design and reduces overall system cost. Its integrated circuitry includes all the necessary features for a robust telecommunication interface.
  • Enhanced Performance: With superior signal processing capabilities, this product ensures clear and reliable communication, which is vital in both consumer and industrial telecommunication applications.
  • Versatility: The device is suitable for a wide range of applications, including VoIP gateways, analog telephone adaptors (ATAs), and other voice-enabled devices.
  • Power Efficiency: The LE88131BLC is engineered to operate with low power consumption, making it an eco-friendly choice for energy-conscious designs.

Technical Specifications:

The LE88131BLC boasts a robust set of technical specifications that ensure its suitability for a diverse array of telecommunication systems. It supports various signaling protocols and can be easily integrated into multi-channel systems. The precise electrical characteristics and pin configurations are detailed in the product's datasheet, which is available on the Microchip Technology website.

Applications:

Microchip's LE88131BLC is not just limited to traditional telephony; it can also be used in modern IP-based communication systems. Its flexibility and high performance make it an ideal choice for developers looking to create advanced communication solutions.

Quality and Support:

As with all Microchip Technology products, the LE88131BLC is backed by the company's commitment to quality. Customers can expect robust support, including comprehensive technical documentation, reference designs, and customer service from Microchip's team of experts.

For more information or to inquire about purchasing options, interested parties are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7707 $52.7898
33+ $3.0939 $102.0987
51+ $2.9973 $152.8623
69+ $2.9006 $200.1414
90+ $2.8039 $252.3510
120+ $2.5138 $301.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess