EN
  • EN
  • DE

74VHC574SJ

Part No 74VHC574SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74VHC574
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133556-74VHC574SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC574SJ CAD Model

Description

ON Semiconductor 74VHC574SJ Octal D-Type Flip-Flop with 3-STATE Outputs

The 74VHC574SJ from ON Semiconductor is a high-speed CMOS device that belongs to a family of octal D-type flip-flops. This integrated circuit is designed to provide a high-performance solution for a variety of digital applications, particularly where the storage of data is essential. The 74VHC574SJ is characterized by its low power consumption and high noise immunity, typical of CMOS technology, making it an excellent choice for battery-operated and noise-sensitive electronic systems.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-STATE outputs. The flip-flops capture the state of their individual D inputs on the rising edge of the clock signal (CLK), making the device suitable for implementing synchronous state machines, buffers, and registers. When the Output Enable (OE) input is low, the eight 3-STATE outputs are active, presenting the stored data. Conversely, when OE is high, the outputs are in a high-impedance state, which allows for bus-oriented applications and shared data lines without conflict.

Constructed with advanced silicon-gate CMOS technology, the 74VHC574SJ ensures reliable operation over a broad voltage range from 2V to 5.5V. This wide operating range grants compatibility with TTL levels while maintaining CMOS low power dissipation. The device is offered in a slim 20-lead small outline package (SOIC), designated by the 'SJ' suffix, which is optimal for space-constrained applications.

Key features of the ON Semiconductor 74VHC574SJ include:

  • High-speed performance: tPD = 5.8ns (typ) at VCC = 5V
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • High noise immunity: VNIH / VNIL = 28% VCC (min)
  • Power down protection is provided on all inputs and outputs
  • Pin and function compatible with 74LS574

Whether used in personal computers, office automation, telecommunication systems, or other digital applications, the ON Semiconductor 74VHC574SJ offers a reliable and efficient solution for data storage and transfer operations. Its robust design and versatile features make it a valuable component for designers looking to enhance system performance while minimizing power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess