EN
  • EN
  • DE

500CHA0R9BVE

Part No 500CHA0R9BVE
Manufacturer Kemet
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142568-500CHA0R9BVE
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 500CHA0R9BVE CAD Model

Description

The 500CHA0R9BVE is a ceramic capacitor manufactured by Kemet. It belongs to the C0G (NP0) dielectric family, known for its excellent stability and low loss characteristics. This capacitor is designed for applications requiring high precision and reliable performance across a wide range of temperatures and frequencies.

Applications:

  • High-Frequency Circuits: Used in RF amplifiers, oscillators, and filters where stable performance is crucial.
  • Timing Circuits: Employed in timing circuits, such as crystal oscillators and clock generators.
  • Precision Analog Circuits: Utilized in instrumentation and measurement equipment where accuracy is paramount.
  • Filtering and Decoupling: Used for filtering noise and decoupling power supplies in sensitive electronic circuits.
  • Automotive Electronics: Integrated into various automotive systems requiring reliable performance in harsh environments.

Features:

  • C0G (NP0) Dielectric: Offers exceptional stability with minimal capacitance change over temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation, improving circuit efficiency.
  • High Q Factor: Provides a high-quality factor, ensuring low energy dissipation in resonant circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Stable Performance: C0G dielectric ensures minimal capacitance drift, maintaining consistent circuit behavior.
  • Reduced Power Losses: Low ESR minimizes energy dissipation, improving circuit efficiency and reducing heat.
  • Improved Accuracy: High Q factor enhances the performance of resonant circuits, increasing accuracy.
  • Easy Assembly: SMT design allows for automated placement and soldering, streamlining the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures that the capacitor is free from hazardous substances, promoting environmental sustainability.

The 500CHA0R9BVE is available in a standard surface mount package, making it compatible with automated assembly processes. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Kemet provides detailed datasheets and application notes for the 500CHA0R9BVE, assisting in its proper implementation and use. This capacitor is a reliable choice for applications requiring high stability, low losses, and precise performance. The 500CHA0R9BVE’s design and materials make it suitable for use in a variety of demanding electronic systems, ensuring consistent and dependable operation.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Fuji Electric
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Generic
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess