EN
  • EN
  • DE

LTC694IN8

Part No LTC694IN8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209317-LTC694IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC694IN8 CAD Model

Description

Introducing the LTC694IN8 from Linear Technology

The LTC694IN8 is a highly reliable, versatile microprocessor supervisory circuit designed by Linear Technology to monitor power supplies in microprocessor systems. This state-of-the-art product provides a precise, cost-effective solution for system reset and power failure warning, ensuring robust performance of electronic applications.

Key Features

  • Precision Voltage Monitoring: The LTC694IN8 is engineered to accurately monitor 5V power supplies, maintaining a tight 4.65V threshold, which ensures that the microprocessor has sufficient voltage to operate correctly.
  • Low Power Consumption: With a quiescent current of only 15µA, it is an ideal choice for power-conscious designs, contributing to the overall energy efficiency of the system.
  • Reset Output: The device provides a reset output during power-up, power-down, and brownout conditions. The reset signal is guaranteed to remain asserted for a minimum of 200ms after VCC has risen above the reset threshold, giving the system ample time to stabilize.
  • Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by requiring periodic servicing from the microprocessor. If the timer is not reset before the set time elapses, the LTC694IN8 will issue a system reset as a fail-safe measure.
  • Power Failure Warning: An early warning of impending power failure is provided, allowing the system to execute shutdown procedures, thus preventing data loss and ensuring system integrity.

Applications

The LTC694IN8 is an ideal component for a wide range of applications where reliable monitoring of the power supply is critical. This includes:

  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Portable battery-powered equipment

Package and Reliability

The LTC694IN8 comes in a robust 8-pin PDIP (Plastic Dual In-line Package) that is easy to integrate into various circuit designs. Linear Technology's commitment to high-quality manufacturing ensures that this supervisory circuit meets the stringent reliability standards required for industrial and commercial applications.

With the LTC694IN8, designers can ensure their systems operate reliably and are protected from the dangers of unpredictable power supply conditions, making it an essential component for safeguarding critical data and functionality.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.0246 $92.0246
2+ $89.1498 $178.2996
3+ $86.2739 $258.8217
4+ $83.3979 $333.5916
5+ $74.7701 $373.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess