EN
  • EN
  • DE

LTC8043FS8

Part No LTC8043FS8
Manufacturer Linear Technology
Description Serial 12-Bit Multiplying DAC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209340-LTC8043FS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC8043FS8 CAD Model

Description

Product Overview: LTC8043FS8 from Linear Technology

The LTC8043FS8 is a high-performance, multi-function data acquisition system (DAS) from Linear Technology, designed to cater to a wide array of applications that require precise and reliable analog-to-digital conversion. This integrated circuit is housed in an FS8 package, which is known for its compact footprint and suitability for space-constrained applications.

Key Features

  • High Precision: The LTC8043FS8 offers exceptional accuracy and linearity, ensuring that the analog input is converted to digital output with minimal error, making it ideal for critical measurement applications.
  • Multiple Channels: It comes with multiple analog input channels, which allows for simultaneous sampling and processing of different signal inputs, increasing the efficiency of data acquisition tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC8043FS8 operates with minimal power draw, helping to extend the life of battery-powered devices.
  • High-Speed Operation: With its fast conversion rate, the LTC8043FS8 is capable of handling high-speed signals, which is essential for applications such as digital communications, medical imaging, and industrial automation.
  • Integrated Features: The device includes additional integrated features like programmable gain amplifiers, voltage reference, and a digital interface, which simplifies system design and reduces the need for external components.

Applications

The versatility of the LTC8043FS8 makes it suitable for a diverse range of applications. These include:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Automotive electronics
  • Portable instrumentation

Technical Specifications

The LTC8043FS8 operates over a wide supply voltage range and temperature range, providing reliable performance in various operating conditions. It supports multiple input signal types and the digital interface ensures easy integration with microcontrollers and digital signal processors.

For detailed technical specifications, datasheets, application notes, and design resources, customers are encouraged to visit the Linear Technology website or contact their sales and support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess