EN
  • EN
  • DE

LTM4601

Part No LTM4601
Manufacturer Linear Technology
Description 12A DC/DC μModules with PLL, Output Tracking and Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209383-LTM4601
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4601 CAD Model

Description

Linear Technology's LTM4601 - A High-Efficiency, µModule Regulator

The LTM4601 from Linear Technology is a complete system-in-a-package (µModule) step-down regulator that offers a high-efficiency, compact, and easy-to-use solution for a wide range of applications. This power module integrates the inductor, power switches, DC/DC controller, and all the supporting components into a single package, simplifying the design process and reducing the time-to-market for engineers.

Key Features:

  • Wide Input Voltage Range: The LTM4601 operates from an input voltage range of 4.5V to 20V, making it suitable for a variety of sources, including intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: Its output voltage can be set from 0.6V to 5V, which allows for flexibility in powering different loads with varying voltage requirements.
  • High Output Current: It can deliver up to 10A of continuous output current, catering to high-power applications.
  • High Efficiency: The high-efficiency design minimizes power loss and heat generation, even at full load, which is crucial for reliability and thermal management.
  • Compact Footprint: The LTM4601 comes in a small, surface-mount LGA package (15mm x 15mm x 2.8mm), which is ideal for space-constrained applications.
  • Integrated Components: With internal components such as power switches, inductor, and compensation circuitry, the LTM4601 reduces external part count, which simplifies PCB layout and reduces overall solution size.
  • Thermal Performance: The LTM4601 features excellent thermal performance, thanks to its over-molded construction that enhances heat dissipation.

Applications:

The versatility of the LTM4601 makes it a perfect fit for a broad range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment
  • Servers and storage systems
  • Medical devices

Overall, the LTM4601 µModule regulator from Linear Technology provides designers with a highly efficient, reliable, and easy-to-implement power solution that meets the needs of today's demanding electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5047 $85.5047
2+ $82.8331 $165.6662
3+ $80.1605 $240.4815
4+ $77.4890 $309.9560
5+ $69.4733 $347.3665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess