EN
  • EN
  • DE

LTM4628V

Part No LTM4628V
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+Rohs
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739581-LTM4628V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4628V CAD Model

Description

LTM4628V - Micro Module Regulator

The LTM4628V from Linear Technology is a high-performance micro module regulator designed for a variety of applications requiring efficient power management. This compact and versatile DC/DC converter integrates the inductor, power switches, DC/DC controller, and compensation circuitry within a single package, offering a streamlined solution for space-constrained systems.

Key Features:

  • Wide Input Voltage Range: The LTM4628V operates from a 2.7V to 5.5V input supply, making it suitable for a variety of industrial and commercial power systems.
  • Dual 8A or Single 16A Output: This regulator can be configured to provide either two 8A outputs or a single 16A output, delivering flexibility for different load requirements.
  • High Efficiency: With integrated switching regulators, the LTM4628V achieves high efficiency, which helps in reducing power loss and heat dissipation within the system.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 780kHz, allowing designers to optimize the regulator for performance or component size.
  • Selectable Burst Mode® Operation: This feature improves efficiency at light loads by reducing the switching frequency and entering a low quiescent current mode.
  • Overvoltage, Overcurrent, and Overtemperature Protection: The LTM4628V includes robust protection features to ensure system reliability under various conditions.

Applications:

The LTM4628V is ideal for use in telecommunications, networking, industrial, and medical equipment, as well as general-purpose point-of-load (POL) applications where space is at a premium and efficient power conversion is required.

Package:

The device comes in a thermally enhanced, compact over-molded land grid array (LGA) package measuring just 15mm x 15mm x 5.01mm. This small footprint allows for easy integration into densely packed PCBs, providing a high-density power solution.

Conclusion:

In summary, the LTM4628V is a highly integrated, efficient, and versatile micro module regulator that simplifies the design and enhances the performance of power management systems. Its comprehensive features and compact size make it an excellent choice for a wide range of applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess