Products specifications

Manufacturer LSI Computer Systems
Win Source Part Number 350771-SYM53C895
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYM53C895 CAD Model

Description

The SYM53C895 is a PCI-to-Ultra Wide SCSI controller from LSI Logic (now Broadcom). It provides a high-performance interface between a PCI bus and an Ultra Wide SCSI bus, enabling fast data transfer rates for connecting SCSI devices to a computer system. This controller was commonly used in servers, workstations, and high-end storage solutions requiring high-speed SCSI connectivity.

Applications

  • Server Storage Solutions
  • Workstation Storage Systems
  • RAID Controllers
  • High-Performance SCSI Host Adapters
  • Connecting SCSI Hard Drives
  • Connecting SCSI Tape Drives
  • Connecting SCSI Scanners

Features

  • PCI Interface: Compliant with the PCI bus standard for high-speed communication with the host system.
  • Ultra Wide SCSI: Supports the Ultra Wide SCSI standard, enabling data transfer rates up to 40 MB/s.
  • DMA Support: Allows for direct memory access, improving data transfer speeds and reducing CPU overhead.
  • SCSI Bus Termination: Provides on-chip active SCSI bus termination.
  • Automatic Configuration: Simplifies installation and configuration.
  • Supports Multiple SCSI Devices: Can connect to multiple SCSI devices on the same bus.

Benefits

  • High Data Transfer Rates: Ultra Wide SCSI support enables fast data transfer for demanding applications.
  • Reduced CPU Overhead: DMA support offloads data transfer tasks from the CPU, improving overall system performance.
  • Simplified System Design: Integrated features simplify the design and implementation of SCSI interfaces.
  • Improved System Performance: High data transfer rates and reduced CPU overhead contribute to improved system performance.
  • Wide Compatibility: Compliant with industry-standard PCI and SCSI standards, ensuring compatibility with a broad range of devices.

Additional Details

The SYM53C895 requires proper termination and configuration for optimal performance. Its power consumption and operating temperature range are also important considerations for system design. Refer to the device datasheet for specific electrical characteristics, timing diagrams, and configuration details. Requires a 50-pin connector to connect to SCSI Devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM
AMCC
Need more? Email Us
ECAD model for S19204CBI12
Panjit
Lowest to $7.7616
ECAD model for S110T/R
Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E
AMCC
Need more? Email Us
ECAD model for S19203CBI
STMicroelectronics
Need more? Email Us
ECAD model for S02369A
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00B000
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention