Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080320-MS143A-19
Categories OEM Parts(M-N)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS143A-19 CAD Model

Description

Lucent's MS143A-19 is a high-quality OEM part that is designed to provide reliable performance.

  • RoHS Compliant: Non-compliant
  • Supply: Low quantities
  • Supply and Demand: Short supply
  • Popularity Rating: Low
  • Excellent choice for: Applications that require a high-quality OEM part

You May Also Be Interested in

Apem Inc.
APEM MJTP4102 Switches > Tactile
Need more? Email Us
ECAD model for MJTP4102
Multicomp
Res Precision Thin Film 0603 7.5k Ohm 0.1% 1/10W ±25ppm/°C Ceramic T/R
Need more? Email Us
ECAD model for MCWF06R7501BTL
Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL
Multicomp
RES, 2K21, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style: 0603 [1608 Metric]; Resistance: 2.21kohm; Product Range:...
Need more? Email Us
ECAD model for MCWF06R2211BTL
Multicomp
Varistor, Multilayer, 11Vac, 0603 Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M140AGT
New Japan Radio
Need more? Email Us
ECAD model for NJU6627FG1-03
Monolithic Power Systems Inc.
11-Bit, Digital, Angular Sensor
Need more? Email Us
ECAD model for MP9960GQ-Z
Microchip Technology
Need more? Email Us
ECAD model for MV6932
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention