Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Attenuation Value 31dB
Frequency Range 0 Hz ~ 2 GHz
Impedance 50 Ohms
Package / Case 16-SOIC (0.295", 7.50mm Width)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 628880-MAATCC0007
Ultra Librarian 3D Model Ultra Librarian MAATCC0007 CAD Model

Description

The 628880-MAATCC0007 is an attenuator designed for RF and wireless applications, manufactured by M/A-Com Technology Solutions.

  • Impedance: 50 Ohms
  • Attenuation Value: 31dB
  • Frequency Range: 0 Hz to 2 GHz
  • Package: 16-SOIC
  • Standard Package: 100 pcs
  • Product Status: Active

You May Also Be Interested in

Panasonic
ATTENUATOR 5DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT5AR3X
Panasonic
Need more? Email Us
ECAD model for EXB24ATGA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24AT7AR5X
pSemi
RF ATTENUATOR 31.75DB 32VFQFN
Lowest to $41.4415
ECAD model for PE43713A-Z
Panasonic
Need more? Email Us
ECAD model for EXB24ATLA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24ATFA1RX
Mini-Circuits
FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N10W20+
M/A-Com Technology Solutions
MMIC ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 18 GHz 20-VFQFN Exposed Pad
Lowest to $143.7216
ECAD model for MAAD-011045-TR0500
Panasonic
ATTENUATOR 10DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24ATAAR5X

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention